EN
  • EN
  • DE

SFH600-1X009T

Part No SFH600-1X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3.2μs, 3μs
Rise and Fall Time 2μs, 2.5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1095325-SFH600-1X009T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH600-1X009T CAD Model

Description

The SFH600-1X009T is a high-isolation single channel phototransistor optocoupler manufactured by Vishay. It consists of an infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. This design allows for the transfer of electrical signals between circuits with different ground potentials while providing a high degree of electrical isolation. The device is commonly used in applications where safety isolation, noise immunity, or signal isolation are critical.

Applications

  • Industrial Control Systems: Isolating sensitive control circuitry from high-voltage power stages.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Telecommunications Equipment: Isolating data transmission lines.
  • Medical Equipment: Ensuring patient safety by isolating medical devices from power sources.
  • Motor Control: Isolating motor control signals from the power stage.

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output (typically 5300 VRMS).
  • CTR (Current Transfer Ratio): Specified current transfer ratio for efficient signal transfer.
  • High Collector-Emitter Voltage: Suitable for a wide range of applications.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Compact Package: Small footprint for high-density PCB assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced Safety: Provides high electrical isolation, protecting users and equipment from high-voltage hazards.
  • Noise Immunity: Isolates sensitive circuits from noise and interference.
  • Signal Isolation: Prevents ground loops and other signal integrity issues.
  • Reliable Performance: Designed for stable and reliable operation in various environmental conditions.
  • Cost Effective: Provides a cost-effective solution for electrical isolation.

Additional Details

The SFH600-1X009T operates by converting an electrical signal into light using the IRED, which then illuminates the phototransistor, causing it to conduct. The amount of current that flows through the phototransistor is proportional to the current flowing through the IRED, allowing for the transfer of analog or digital signals. The high isolation voltage is achieved through a thick layer of insulating material between the IRED and the phototransistor. This device is available in a standard DIP package and is compatible with automated assembly processes. It is designed to meet stringent industry standards for isolation and safety.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess