EN
  • EN
  • DE

SBYV26C-5001M3/73

Part No SBYV26C-5001M3/73
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Vishay General Semiconductor - Diodes Division
Series *
Package Tape & Box (TB)
Product Status Obsolete
Base Product Number SBYV26
Other Names SBYV26C-5001M3/73GI,SBYV26C-5001M3/73GI
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281966-SBYV26C-5001M3/73
Ultra Librarian 3D Model Ultra Librarian SBYV26C-5001M3/73 CAD Model

Description

The SBYV26C-5001M3/73 is a hyperfast rectifier diode manufactured by Vishay. This device is designed for use in high-frequency and high-voltage applications, where fast switching and low power loss are crucial.

Applications

  • Output rectification in high-frequency power supplies
  • Freewheeling diodes in inverter circuits
  • Snubber circuits for inductive loads
  • Power factor correction (PFC) circuits

Features

  • Hyperfast recovery time, minimizing switching losses
  • Low forward voltage drop, improving efficiency
  • High surge current capability, providing robustness against transient events
  • High junction temperature capability, allowing for operation in demanding environments
  • Surface-mount package (TO-277A/SMPC), enabling automated assembly and compact designs

Benefits

  • Increased efficiency in power conversion circuits due to low switching losses and forward voltage drop.
  • Improved reliability and robustness due to high surge current capability.
  • Smaller and more compact designs thanks to the surface-mount package.
  • Simplified manufacturing process through automated assembly.

Technical Specifications

The SBYV26C-5001M3/73 features a repetitive peak reverse voltage (VRRM) of 500V and a forward current (IF) of 2 x 6A (dual diode). The forward voltage drop (VF) is typically around 1.1V at a forward current of 6A. The reverse recovery time (trr) is very fast, typically around 25 ns. The operating junction temperature range is -55°C to +150°C. The package is a TO-277A (SMPC). The maximum surge current is 60A. The storage temperature is also -55 to +150 °C. This rectifier is ideal for high-frequency, high-voltage applications where minimizing power loss is a key design consideration.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess