EN
  • EN
  • DE

S716TGS08

Part No S716TGS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307840-S716TGS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S716TGS08 CAD Model

Description

The Vishay S716TGS08 is a high-speed silicon PIN photodiode optimized for visible light detection and measurement applications. Housed in a surface-mount package, it is designed for automated assembly and high-density circuit boards. This photodiode features high sensitivity, fast switching speeds, and excellent linearity, making it suitable for a wide variety of industrial, consumer, and medical applications.

Applications

  • Optical Sensors: Used in light sensors for ambient light detection and control.
  • Bar Code Scanners: Employed as the light detecting element in barcode scanners.
  • Position Sensors: Utilized in position sensing applications, such as robotic arms and automated machinery.
  • Medical Equipment: Used in medical diagnostic devices for light measurement and analysis.
  • Optical Communication: Implemented in short-range optical communication systems.
  • Industrial Automation: Integrated into automated systems for object detection and process control.

Features

  • High Photo Sensitivity: Provides excellent responsivity to visible light.
  • Fast Switching Speed: Enables rapid detection of light changes.
  • Surface Mount Package: Allows for efficient assembly on PCBs.
  • Wide Spectral Response: Sensitive to a broad range of visible wavelengths.
  • Low Dark Current: Minimizes noise and improves accuracy.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Accuracy: High sensitivity ensures precise light detection.
  • Enhanced Performance: Fast switching speed allows for real-time monitoring and control.
  • Simplified Assembly: Surface mount package reduces manufacturing costs and time.
  • Versatile Application: Suitable for a wide range of light detection scenarios.
  • Reduced Noise: Low dark current improves signal-to-noise ratio.
  • Environmentally Responsible: RoHS compliance ensures a sustainable product.

Additional Details

The S716TGS08 operates effectively within a spectral range of approximately 400 nm to 700 nm, peaking around 550 nm. It features a typical reverse light current of 70 μA under standard test conditions. The device's low junction capacitance contributes to its fast switching times. The operating temperature range is typically between -40°C to +85°C, making it suitable for many industrial environments. Proper handling procedures, including ESD precautions, are essential to maintain the device's performance and reliability.

When integrating the S716TGS08 into a circuit, consider using appropriate current-limiting resistors to protect the photodiode from overcurrent conditions. Shielding the photodiode from extraneous light sources can also improve its accuracy and performance in sensitive applications.

The Vishay S716TGS08 is a reliable and efficient solution for various visible light detection applications, providing a balance of performance, ease of assembly, and environmental compliance.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess