EN
  • EN
  • DE

S1G-GS/61T

Part No S1G-GS/61T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185555-S1G-GS/61T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1G-GS/61T CAD Model

Description

The S1G-GS/61T is a surface-mount rectifier manufactured by Vishay. This diode is designed for general-purpose rectification applications, offering a reliable and efficient solution for converting AC to DC power. The 'GS' designation often indicates compliance with specific environmental standards.

Applications

  • General rectification in power supplies
  • Freewheeling diode applications
  • Reverse polarity protection circuits
  • AC to DC adapters
  • Small electronic devices

Features

  • Glass passivated chip junction
  • High surge current capability
  • Low forward voltage drop
  • RoHS compliant
  • Surface mount package

Benefits

  • Efficient power conversion due to the low forward voltage drop, reducing power loss.
  • Robustness in handling surge currents, enhancing reliability in demanding applications.
  • Compliance with environmental standards (RoHS), ensuring environmentally friendly designs.
  • Space-saving design due to the compact surface mount package.
  • Suitability for automated assembly processes, reducing manufacturing costs.

Additional Details

The S1G-GS/61T features a glass-passivated chip junction, which contributes to its reliability and stability. Its high surge current capability enables it to withstand transient current surges without failure. The low forward voltage drop minimizes power dissipation, improving overall energy efficiency. Being RoHS compliant ensures that the device meets environmental standards, making it suitable for use in environmentally sensitive applications. The surface mount package allows for easy integration into automated assembly processes. Specific electrical characteristics, such as the maximum repetitive reverse voltage (VRRM), forward current (IF), and surge current (IFSM), can be found in the official Vishay datasheet. It's essential to consider the operating temperature range to ensure reliable performance in diverse environmental conditions.

Overall, the S1G-GS/61T is a versatile and reliable rectifier suitable for a wide range of applications requiring efficient AC-DC conversion.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess