EN
  • EN
  • DE

RS3DHE3/57T

Part No RS3DHE3/57T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 3A Surface Mount DO-214AB (SMC)
Manufacturer Vishay
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB (SMC)
Family Name RS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 850
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932440-RS3DHE3/57T
Ultra Librarian 3D Model Ultra Librarian RS3DHE3/57T CAD Model

Description

The RS3DHE3/57T is a surface-mount rectifier from Vishay. It is designed for efficient rectification in various electronic circuits and power supplies. This rectifier is known for its high surge current capability and low forward voltage drop, making it a reliable component in demanding applications.

Applications

  • Switching mode power supplies (SMPS)
  • Adapters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Glass passivated chip junction
  • RoHS compliant
  • Surface mount package

Benefits

  • Increased efficiency in power supplies due to low forward voltage drop
  • Robust performance under transient conditions due to high surge current capability
  • Long-term reliability in demanding environments
  • Simplified board assembly due to surface mount design
  • Environmentally friendly due to RoHS compliance

Detailed Specifications

The RS3DHE3/57T features a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 3A. Its surge current capability (IFSM) can reach up to 150A. The forward voltage drop (VF) is typically around 0.95V at a forward current of 3A. The reverse recovery time (trr) is typically around 2500 ns. It comes in a DO-214AB (SMC) package, which is suitable for automated assembly processes.

The high surge current capability allows the rectifier to withstand transient current spikes without failure, making it suitable for applications with frequent inrush currents. The low forward voltage drop minimizes power dissipation, improving the overall efficiency of the circuit. The glass passivated chip junction enhances the rectifier's reliability and stability under high-temperature conditions. The device is specifically designed to meet the requirements of modern power supplies and converters.

In summary, the RS3DHE3/57T is a robust and efficient rectifier suitable for a wide range of power supply applications. Its high surge current capability, low forward voltage drop, and surface mount design make it a reliable and cost-effective solution for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess