EN
  • EN
  • DE

PTV16B-M3/85A

Part No PTV16B-M3/85A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 17.3V 600MW DO220AA / Zener Diode Single 17.25V 6% 12Ohm 1500mW 2-Pin SMP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series eSMP
Packaging Reel package
Voltage - Zener (Nom) (Vz) 17.3V
Tolerance ±6%
Power - Max 600mW
Impedance (Maximum) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 10μA @ 12V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range 150°C
Mounting SMD
Package DO-220AA
Manufacturer Package DO-220AA (SMP)
Win Source Part Number 798537-PTV16B-M3/85A
Popularity Medium
Supply and Demand Status Limited
Family Name PTV16B
Introduction Date October 03, 2007
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PTV16B-M3/85A CAD Model

Description

The Vishay Semiconductor Diodes Division PTV16B-M3/85A is a 600mW power zener diode with a 17.3V nominal voltage.

  • Nominal Voltage: 17.3V
  • Reverse Leakage Current: 10μA @ 12V
  • Forward Voltage: 1.5V @ 200mA
  • Impedance: 12 Ohm
  • Tolerance: ±6%
  • Package: DO-220AA
  • Mounting: SMD
  • Operating Temperature: Up to 150°C
  • Series: eSMP
  • Family: PTV16B
  • Introduction Date: October 2007
  • Estimated EOL Date: 2025
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Alternative Parts: 1N5247D, 1N5247B-LCC3, PTV16B-M3/84A

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess