EN
  • EN
  • DE

MSS1P3-E3/89A

Part No MSS1P3-E3/89A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A MICROSMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD (SMT)
Case / Package MicroSMP
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 111445-MSS1P3-E3/89A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSS1P3-E3/89A CAD Model

Description

The MSS1P3-E3/89A is a surface mount metal oxide varistor (SMOV) from Vishay. It has a voltage rating of 89 V and a current rating of 3 A. It is packaged in a SOD-123 package.

SMOVs are used to protect electronic circuits from voltage spikes and transients. They are non-linear devices that have a high resistance at low voltages and a low resistance at high voltages. When a voltage spike occurs, the SMOV conducts current and shunts it away from the protected circuit.

The MSS1P3-E3/89A is a good choice for protecting circuits that are sensitive to voltage spikes and transients. It is also a good choice for circuits that require a small and lightweight SMOV.

Here are some of the key features and benefits of the MSS1P3-E3/89A:

  • Voltage rating: 89 V
  • Current rating: 3 A
  • Package: SOD-123
  • Small and lightweight
  • Fast response time
  • Low leakage current
  • High energy absorption capability

The MSS1P3-E3/89A is typically used in the following applications:

  • Power supplies
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Here are some examples of how the MSS1P3-E3/89A can be used to protect electronic circuits:

  • In a power supply, the MSS1P3-E3/89A can be used to protect the circuit from voltage spikes caused by lightning strikes or power outages.
  • In a telecommunications system, the MSS1P3-E3/89A can be used to protect the circuit from voltage spikes caused by electrostatic discharge (ESD).
  • In an industrial control system, the MSS1P3-E3/89A can be used to protect the circuit from voltage spikes caused by switching loads.
  • In a consumer electronics device, the MSS1P3-E3/89A can be used to protect the circuit from voltage spikes caused by connecting or disconnecting the device from a power source.
  • In an automotive electronic device, the MSS1P3-E3/89A can be used to protect the circuit from voltage spikes caused by load dumps or jump starts.

Overall, the MSS1P3-E3/89A is a versatile and effective SMOV that can be used to protect a wide variety of electronic circuits from voltage spikes and transients.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess