Products specifications Report Issue?

Win Source Part Number WS1310012-MAL219690112E3
Category Capacitors >Electric Double Layer Capacitors (EDLC)>Supercapacitors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Bulk
Part Status Active
Capacitance 90 F
Tolerance -20%, +80%
Voltage - Rated 5.6 V
ESR (Equivalent Series Resistance) 60mOhm
Lifetime @ Temp. 2000 Hrs @ 85°C
Termination PC Pins
Ultra Librarian 3D Model Ultra Librarian MAL219690112E3 CAD Model

Description

  • Polarized energy storage capacitor with high capacity and energy density 
  • Voltage flexibility: 1.4 V (single cell) to 2.8 V / 4.2 V / 5.6 V / 7.0 V / 8.4 V (multiple cells) 
  • Available in stacked through-hole (STH, radial), surface-mount flat (SMF) and lay flat configurations (LFC) with wire and connectors 
  • Useful life: up to 2000 h at 85 °C
  • No cell balancing necessary 
  • Soft and low transient-voltage-controlled charging characteristic 
  • Non-hazardous electrolyte 
  • Maintenance-free, no service necessary 
  • Evaluation kits for engineering are available under ordering code: MAL219699001E3
  • UL 810A recognized

You May Also Be Interested in

Eaton Bussmann
CAP 1.5F -10% +30% 5.4V T/H
Need more? Email Us
ECAD model for PHV-5R4V155-R
Eaton Bussmann
CAP 2.5F -10% +30% 5.4V T/H
Need more? Email Us
ECAD model for PHV-5R4H255-R
Kemet
CAP 10MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FYL0H103ZF
Kemet
CAP 470MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FG0H474ZF
Vishay
CAP 4F -20% +80% 1.4V SMD
Need more? Email Us
ECAD model for MAL219691131E3
Eaton Bussmann
CAP 600F -5% +10% 2.7V T/H
Need more? Email Us
ECAD model for XV3585-2R7607-R
Eaton Bussmann
CAP 1.5F -20% +80% 5V T/H
Need more? Email Us
ECAD model for PM-5R0V155-R
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Lowest to $16.0268
ECAD model for PHB-5R0V305-R
Eaton Bussmann
CAP 25F -10% +30% 2.5V T/H
Need more? Email Us
ECAD model for HB1625-2R5256-R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention