EN
  • EN
  • DE

M8340107K3742FCD03

Part No M8340107K3742FCD03
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 37.4kOhm 1% 0.6W ±100ppm/°C Bussed Molded 6-Pin SIP Thru-Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155468-M8340107K3742FCD03
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M8340107K3742FCD03 CAD Model

Description

The M8340107K3742FCD03 is a precision thin film resistor network manufactured by Vishay. This resistor network is designed for applications requiring high stability, tight tolerance, and excellent temperature coefficient of resistance (TCR) performance. It is commonly used in precision analog circuits, instrumentation, and medical equipment.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Instrumentation amplifiers
  • Medical equipment
  • High-accuracy analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Bridge circuits

Features

  • High precision thin film resistor elements
  • Tight resistance tolerance
  • Low temperature coefficient of resistance (TCR)
  • Excellent long-term stability
  • Low noise
  • RoHS compliant
  • Surface mount package

Benefits

  • Improved circuit accuracy due to tight tolerance and low TCR
  • Enhanced long-term stability for reliable performance over time
  • Reduced noise for sensitive analog applications
  • Simplified assembly with surface mount package
  • Meets environmental regulations with RoHS compliance

Additional Details

The M8340107K3742FCD03 resistor network typically consists of multiple thin film resistors fabricated on a single substrate. The resistors are laser-trimmed to achieve the desired resistance values and tolerance. The network is housed in a surface mount package, which allows for automated assembly and reduces board space requirements. Specific electrical characteristics, such as resistance range, tolerance, TCR value, and power rating, will vary based on the specific configuration of the network. Consult the manufacturer's datasheet for detailed specifications.

Vishay resistor networks like the M8340107K3742FCD03 are designed to provide stable and reliable resistance values over a wide range of operating conditions. The thin film construction and laser trimming techniques ensure high precision and consistency. These networks are commonly used in applications where accurate and stable resistance values are critical for optimal circuit performance.

You May Also Be Interested in

Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess