EN
  • EN
  • DE

ILBB0805ER102V

Part No ILBB0805ER102V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 1 KOHM 0805 1LN / 1 kOhms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Vishay Dale
Packaging Reel - TR
Number of Lines 1
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 350mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 0805 (2012 Metric)
Mounting Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 541-2293-2,541-2293-1,541-2293-6,ILBB0805ER102V-ND
Standard Package 4,000
Win Source Part Number 1328064-ILBB0805ER102V
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER102V CAD Model

Description

The Vishay Dale ILBB0805ER102V ferrite bead is a surface mount device that is designed to suppress EMI/RFI noise.

  • Impedance: 1 kOhms @ 100 MHz
  • DC Resistance: 350mOhm
  • Maximum Current Rating: 100mA
  • Operating Temperature: -55°C to 125°C
  • Package: 0805 (2012 Metric)
  • Packaging: Reel
  • ROHS3 Compliant: Yes

You May Also Be Interested in

TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess