EN
  • EN
  • DE

IHLP2525CZER5R6M5A

Part No IHLP2525CZER5R6M5A
Manufacturer Vishay
Catalog OEM Souring
Description Power Inductors - SMD 5.6uH 20% High Temp AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469643-IHLP2525CZER5R6M5A
Manufacturer Vishay
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Molded
Inductance 5.6µH
Tolerance ±20%
Current Rating (Amps) 5.3A
Current - Saturation (Isat) 4.8A
Shielding Shielded
DC Resistance (DCR) 45.6 mOhm Max
Frequency - Self Resonant 22.8MHz
Ratings AEC-Q200
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Max) 0.118\
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZER5R6M5A CAD Model

Description

Belonging to Vishay's esteemed IHLP series, the IHLP2525CZER5R6M5A is a surface-mount, high-current power inductor designed to meet the needs of applications operating in high-temperature environments, compliant with AEC-Q200 standards. This component, characterized by a 5.6uH inductance and a 20% tolerance, is optimized for high-efficiency power conversion and noise suppression in a compact form factor. Its low-profile package and ability to handle high transient current spikes make it suitable for demanding environments in the automotive, industrial, and telecommunication sectors. The IHLP2525CZER5R6M5A's performance is tailored for use in DC-DC converters, power supply modules, and as a filtering component in various electronic circuits. The inductor's design focuses on minimizing losses at high frequencies, improving overall system efficiency and reliability, and making it a vital component in modern electronic designs that require robust and efficient power management solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess