EN
  • EN
  • DE

IHLP2525CZEBR33M01

Part No IHLP2525CZEBR33M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 330NH 20A 3.9 MOHM SMD / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Vishay
Package Bulk
Product Status Obsolete
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 921063-IHLP2525CZEBR33M01
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZEBR33M01 CAD Model

Description

The IHLP2525CZEBR33M01 is a high-current inductor from Vishay, part of their IHLP (Inductor, High Current, Power) series. This inductor is designed for use in power supplies, DC-DC converters, and other high-current applications. Its shielded construction minimizes EMI (Electromagnetic Interference), and its low DCR (Direct Current Resistance) improves efficiency.

Applications

  • DC-DC Converters
  • Voltage Regulators
  • Power Supplies
  • Filtering Applications
  • Buck and Boost Converters

Features

  • High Current Handling: Designed for high-current applications.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces EMI and minimizes interference with surrounding components.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Design: Facilitates automated assembly.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Efficiency: Reduces power losses in power supply circuits.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Space Saving: Enables compact designs in power electronics.
  • Reliable Performance: Provides stable and consistent operation.
  • Easy Assembly: Compatible with automated manufacturing processes.

Technical Specifications

The IHLP2525CZEBR33M01 has an inductance value of 0.33 µH. The saturation current and RMS current ratings are important parameters that define the inductor's ability to handle high currents without significant inductance drop. The operating temperature range is typically from -55°C to +125°C. Refer to the Vishay datasheet for specific values and detailed performance characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess