EN
  • EN
  • DE
  • IT

IHLP2020BZER3R3M11

Part No IHLP2020BZER3R3M11
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 3.3UH 4.1A 57.8 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Series IHLP-2020BZ-11
Packaging Reel - TR
Type Molded
Inductance 3.3μH
Tolerance ±20%
Current Rating 4.1A
Current - Saturation 4.7A
Shielding Shielded
DC Resistance (DCR) 57.8 mOhm Max
Frequency - Self Resonant 29MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.216" L x 0.204" W (5.49mm x 5.18mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 746186-IHLP2020BZER3R3M11
Popularity Medium
Supply and Demand Status Limited
Family Name IHLP-2020BZ-11
Introduction Date December 08, 2008
ECCN EAR99
Country of Origin China, Israel, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IHLP2020BZER3R3M11 CAD Model

Description

This electronic component is a shielded inductor manufactured by Vishay Dale.

  • Inductance: 3.3μH
  • Current Rating: 4.1A
  • Tolerance: ±20%
  • DC Resistance (DCR): 57.8 mOhm Max
  • Type: SMD
  • Package: Reel
  • Popularity: Medium
  • Estimated EOL Date: 2026
  • Halogen-Free: Yes

You May Also Be Interested in

TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.2401
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4872 $65.7720
325+ $0.3998 $129.9350
505+ $0.3873 $195.5865
695+ $0.3748 $260.4860
895+ $0.3624 $324.3480
1,195+ $0.3249 $388.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess