EN
  • EN
  • DE
  • IT

IHLP0505CEER1R5M01

Part No IHLP0505CEER1R5M01
Manufacturer Vishay
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Vishay
Win Source Part Number 282549-IHLP0505CEER1R5M01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IHLP0505CEER1R5M01 CAD Model

Description

This fixed inductor is manufactured by Vishay and has a Win Source Part Number of 282549-IHLP0505CEER1R5M01.

  • GPTDescription: It is part of the Inductors, Coils, Chokes category and has a low popularity.

You May Also Be Interested in

Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.2401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess