EN
  • EN
  • DE
  • IT

IHLM2525CZER1R5M01

Part No IHLM2525CZER1R5M01
Manufacturer Vishay
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 1.5uH 20% 100KHz 9A 0.015Ohm DCR 2525 T/R / FIXED IND 1.5UH 9A 15 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Inductance 1.5μH
Tolerance ±20%
Current Rating 9A
Current - Saturation 18A
DC Resistance (DCR) 15 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 068749-IHLM2525CZER1R5M01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IHLM-2525CZ-01
Introduction Date June 16, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IHLM2525CZER1R5M01 CAD Model

Description

The Vishay IHLM-2525CZ-01 series inductors are suitable for use in a wide range of applications.

  • GPTDescription: These inductors are designed with a current rating of 9A and an inductance of 1.5μH, making them ideal for use in power circuits. They have a height of 0.118" (3.00mm) and a tolerance of ±20%, making them easy to mount and use. These inductors have a saturation current of 18A and a frequency test of 100kHz. They are available in a reel packaging and are suitable for use in a variety of applications, including inductors, coils, and chokes. The DC resistance of these inductors is 15 mOhm Max, and they have a temperature range of -55°C to 125°C. The Vishay IHLM-2525CZ-01 series inductors are a reliable and efficient choice for your power circuit needs.

You May Also Be Interested in

Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82UH 120MA 7 OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 22UH 450MA 972MOHM SMD
Lowest to $0.1443
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7879 $66.9715
205+ $0.6466 $132.5530
310+ $0.6264 $194.1840
430+ $0.6061 $260.6230
555+ $0.5860 $325.2300
740+ $0.5254 $388.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess