The GD74HC139 is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer manufactured by Vishay. This device is part of the 74HC family of integrated circuits, known for their low power consumption and high noise immunity. It features two independent decoders, each capable of decoding two input lines into one of four output lines.
Applications
- Memory addressing
- Data routing
- Address decoding in microprocessor systems
- Chip select decoding
- Instrumentation and measurement equipment
- Industrial control systems
Features
- Dual 2-to-4 line decoder/demultiplexer
- High-speed CMOS logic
- Low power consumption
- High noise immunity
- Fan-out (over temperature range): 10 LSTTL loads
- Wide operating voltage range: 2V to 6V
- Input clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC
Benefits
- Versatile decoding: Provides two independent 2-to-4 line decoders in a single package, saving board space.
- High-speed operation: CMOS technology allows for fast switching speeds, ensuring compatibility with high-speed systems.
- Low power consumption: Ideal for battery-powered applications.
- Robust performance: High noise immunity ensures reliable operation in noisy environments.
- Easy interfacing: Compatible with TTL logic levels.
Additional Details
The GD74HC139 operates with a wide supply voltage range, typically from 2V to 6V. Each decoder has two address inputs (A and B) and an enable input (E). When the enable input is LOW, the decoder is active, and one of the four outputs (Y0-Y3) will be LOW, depending on the state of the address inputs. When the enable input is HIGH, all outputs are HIGH. The device is available in various packages, including DIP and SOIC.
The output drive capability is sufficient to drive multiple LSTTL loads. The input clamp diodes protect the device from overvoltage conditions. It is commonly used for applications requiring address decoding or data routing.