The ERP10530-220M is a wire-wound inductor manufactured by Vishay. It is designed for power storage and filtering applications, offering a compact and robust solution for various electronic circuits.
Applications
- DC-DC converters
- Power supplies
- Filtering circuits
- Voltage regulators
- Noise suppression
Features
- High saturation current
- Low DC resistance
- Shielded construction for low EMI
- Compact size
- Operating temperature up to 125°C
- Wirewound construction
Benefits
- Efficient power conversion due to low DC resistance
- Reduced electromagnetic interference (EMI)
- Space-saving design for compact applications
- Reliable performance in high-temperature environments
- Stable inductance over a wide range of frequencies
Additional Details
The ERP10530-220M features a 22µH inductance with a tolerance of ±20%. Its saturation current typically ranges around 2.4A, while the DC resistance is approximately 0.15 Ohms. The inductor is RoHS compliant, ensuring it meets environmental standards. The shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices. Its compact size allows for efficient use of board space.
It is often used in step-up (boost) and step-down (buck) converters where high efficiency and minimal EMI are critical. This inductor's robust construction and high saturation current make it a reliable choice for demanding power applications.