EN
  • EN
  • DE

DG419BDJ-E3

Part No DG419BDJ-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH CMOS 8DIP / Analog Switch Single SPDT 8-Pin Mini-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 89ns, 80ns
Charge Injection 38pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -88dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-Mini DIP
Win Source Part Number 772665-DG419BDJ-E3
Popularity Medium
Supply and Demand Status Balance
Family Name DG419
Introduction Date August 04, 2003
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DG419BDJ-E3 CAD Model

Description

The DG419BDJ-E3 is a precision, low-voltage, single-supply CMOS analog switch from Vishay. It is designed for a variety of signal switching applications where low on-resistance, fast switching speeds, and minimal charge injection are essential. This switch is suitable for both analog and digital signals and provides excellent performance in demanding applications.

Applications

  • Audio and Video Signal Routing: Used in audio mixers, video switchers, and multimedia devices for signal selection and routing.
  • Data Acquisition Systems: Employed in data acquisition systems for multiplexing analog inputs and routing signals.
  • Battery-Powered Devices: Ideal for portable devices due to its low power consumption.
  • Communication Systems: Utilized in communication systems for signal switching and routing.
  • ATE (Automatic Test Equipment): Used in automated test equipment for signal routing and switching.

Features

  • Low On-Resistance: Ensures minimal signal attenuation and distortion.
  • Fast Switching Speed: Provides rapid signal switching for high-speed applications.
  • Low Charge Injection: Minimizes switching glitches and ensures signal integrity.
  • Single Supply Operation: Operates from a single power supply voltage.
  • CMOS Technology: Offers low power consumption and high input impedance.
  • Break-Before-Make Switching: Prevents signal overlap during switching transitions.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure high-quality signal transmission.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Single supply operation simplifies board layout and reduces component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The DG419BDJ-E3 operates from a single supply voltage, simplifying system design and reducing component count. Its low on-resistance ensures minimal signal loss and distortion, while its fast switching speeds enable high-speed data transmission and processing. The break-before-make switching action prevents short circuits during switching, enhancing system reliability. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess