EN
  • EN
  • DE

DG333ADW-E3

Part No DG333ADW-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 5 V to 40 V
Dual Supply Voltage(V±) ±4 V to 22 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1033191-DG333ADW-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG333ADW-E3 CAD Model

Description

The Vishay DG333ADW-E3 is an integrated circuit with a single SPDT switch circuit.

  • Switch Circuit: Single SPDT
  • Charge Injection: 10pC
  • Crosstalk @ 1MHz: -80dB @ 1MHz
  • Channel-to-Channel Matching: 2 Ohm (Max)
  • Maximum On Resistance: 45 Ohm
  • Package: 20-SOIC
  • Single Supply Voltage: 5V to 40V
  • Dual Supply Voltage: ±4V to 22V
  • Max Switch Time (Ton): 175ns (Ton)
  • Max Switch Time (Toff): 145ns (Toff)
  • Channel Capacitance: 8pF (CS off, CD off)
  • Max Leakage Current: 250pA (IS off)

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess