EN
  • EN
  • DE

DG2016DQ

Part No DG2016DQ
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Bandwidth, Low Voltage, Dual SPDT Analog Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1167329-DG2016DQ
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG2016DQ CAD Model

Description

The DG2016DQ is a dual single-pole, single-throw (SPST) analog switch manufactured by Vishay. It's designed for precision switching applications where low on-resistance, low charge injection, and fast switching speeds are required. This switch is suitable for both analog and digital signals and is commonly used in portable devices, data acquisition systems, and audio/video routing.

Applications

  • Portable Instrumentation: Used in handheld multimeters, oscilloscopes, and data loggers.
  • Audio/Video Signal Routing: Implemented in audio mixers, video switchers, and multimedia devices.
  • Data Acquisition Systems: Suitable for sensor interfacing, signal conditioning, and analog-to-digital conversion.
  • Battery-Powered Devices: Ideal for portable electronics due to its low power consumption.
  • ATE (Automatic Test Equipment): Employed in test and measurement setups for signal routing and switching.

Features

  • Dual SPST Configuration: Provides two independent switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Charge Injection: Reduces switching glitches and improves signal accuracy.
  • Fast Switching Speed: Enables quick and efficient signal switching.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits

  • Improved Signal Integrity: The low on-resistance and charge injection ensure accurate and reliable signal transmission.
  • Enhanced System Performance: Fast switching speeds minimize delays and improve overall system responsiveness.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life.
  • Simplified Design: The dual SPST configuration simplifies circuit layout and reduces component count.
  • Increased Reliability: Robust design and construction ensure stable and consistent performance.

Additional Details

The DG2016DQ operates over a wide supply voltage range, typically from 1.8V to 5.5V, making it compatible with various logic levels. It is available in a compact package, suitable for space-constrained applications. The switch is designed to handle both analog and digital signals with minimal distortion. The operating temperature range is specified to meet industrial standards, ensuring reliable operation in various environments. The device features break-before-make switching action to prevent short circuits during switching. It is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2746 $63.7300
115+ $1.0459 $120.2785
175+ $1.0132 $177.3100
240+ $0.9805 $235.3200
305+ $0.9478 $289.0790
410+ $0.8498 $348.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess