EN
  • EN
  • DE

BZX85B18

Part No BZX85B18
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158164-BZX85B18
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX85B18 CAD Model

Description

The BZX85B18 is a silicon planar Zener diode manufactured by Vishay. It's designed to provide a stable reference voltage and overvoltage protection in a variety of electronic circuits. As part of the BZX85 series, this diode offers reliable performance and is suitable for applications requiring consistent voltage regulation.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other electronic devices.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Transient Suppression: Absorbing voltage transients to prevent damage to circuit elements.
  • Reference Voltage: Providing a stable voltage reference for measurement and control circuits.
  • Clipping Circuits: Limiting the maximum voltage in a circuit.

Features

  • Zener Voltage: 18V nominal Zener voltage.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Dynamic Resistance: Offers stable voltage regulation under varying current loads.
  • Glass Passivated Junction: Provides enhanced reliability and stability.
  • DO-41 Package: Comes in a standard axial-lead DO-41 package for easy installation.

Benefits

  • Stable Voltage Output: Ensures a consistent voltage level, improving the performance of connected circuits.
  • Reliable Protection: Safeguards sensitive components against overvoltage and transient events.
  • Easy Integration: The DO-41 package allows for simple installation and integration into existing circuits.
  • Long-Term Reliability: Glass passivated junction contributes to long-term stability and reliable operation.
  • Cost-Effective Solution: Provides a reliable and affordable option for voltage regulation and protection needs.

Technical Specifications

  • Zener Voltage (Vz): 18V ± 5%
  • Zener Current (Iz): Refer to Vishay datasheet for specific values.
  • Power Dissipation (Pd): 1.3 W
  • Operating Temperature Range: -65°C to +175°C
  • Forward Voltage (Vf): 1.0 V at If = 100 mA

The BZX85B18 from Vishay is a dependable Zener diode suitable for a wide range of voltage regulation and protection applications. It is essential to consult the official datasheet from Vishay for detailed specifications and application guidelines. Its robust design and stable performance make it a valuable component in various electronic systems.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0626 $58.4430
135+ $0.8720 $117.7200
210+ $0.8443 $177.3030
285+ $0.8177 $233.0445
370+ $0.7900 $292.3000
490+ $0.7080 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess