EN
  • EN
  • DE

BZX384B15-V-GS08

Part No BZX384B15-V-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819940-BZX384B15-V-GS08
Ultra Librarian 3D Model Ultra Librarian BZX384B15-V-GS08 CAD Model

Description

The BZX384B15-V-GS08 is a Zener diode manufactured by Vishay. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. The "BZX384" series denotes a small outline diode, offering efficient performance in a compact package.

Applications:

  • Voltage Stabilization: Provides a stable voltage reference in power supplies and control circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage surges.
  • Clipping Circuits: Limits voltage levels in signal processing applications.
  • Overvoltage Protection: Safeguards circuits from damage due to excessive voltage.

Features:

  • Zener Voltage (Vz): 15V nominal Zener voltage for precise voltage regulation.
  • Low Dynamic Resistance: Ensures stable voltage regulation over a wide current range.
  • High Surge Current Capability: Able to withstand transient voltage surges without degradation.
  • Small Outline Package (SOD-323): Compact size for high-density PCB layouts.
  • Lead-Free Termination: Compliant with RoHS standards for environmental protection.

Benefits:

  • Precise Voltage Regulation: Maintains a consistent voltage level, improving circuit reliability.
  • Effective Transient Protection: Prevents damage to sensitive components from voltage spikes.
  • Compact Design: Enables miniaturization of electronic devices.
  • Environmentally Compliant: Meets RoHS requirements, reducing environmental impact.
  • Enhanced Reliability: Provides stable and dependable performance in demanding applications.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 15V ±2%
  • Reverse Leakage Current (Ir): Typically less than 50 nA at a specified reverse voltage.
  • Power Dissipation (Ptot): Maximum power the diode can dissipate under specified conditions.
  • Operating Temperature Range: -65°C to +150°C
  • Package: SOD-323

The BZX384B15-V-GS08 Zener diode from Vishay is an excellent choice for applications requiring precise voltage regulation and transient voltage suppression. Its small size and robust performance make it a versatile component in modern electronic designs.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess