EN
  • EN
  • DE

BZD27C3V6P-HE3-08

Part No BZD27C3V6P-HE3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 800MW SMF DO219
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Maximum Power Dissipation 800mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 100μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 1025790-BZD27C3V6P-HE3-08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27C3V6P-HE3-08 CAD Model

Description

The BZD27C3V6P-HE3-08 is a 1.5W Zener diode manufactured by Vishay. The 'C3V6' in the part number signifies a nominal Zener voltage of 3.6V. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic applications.

Applications:

  • Voltage Regulation: Maintaining a stable 3.6V voltage in circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits due to excessive voltage.
  • Clipping Circuits: Limiting the voltage swing of signals to protect downstream components.
  • Voltage Referencing: Providing a stable 3.6V reference for accurate measurements and control.

Features:

  • 1.5W Power Dissipation: Allows for handling moderate power levels.
  • 3.6V Nominal Zener Voltage: Provides a stable voltage reference at 3.6V.
  • Fast Response Time: Quickly clamps transient voltages to protect circuits.
  • Low Reverse Leakage Current: Minimizes wasted current and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges without failing.
  • MELF Package: Provides robust and reliable surface mounting.

Benefits:

  • Effective Circuit Protection: Protects circuits from damage due to voltage transients and overvoltage conditions.
  • Stable Voltage Output: Maintains a consistent voltage even with fluctuating input.
  • Increased Circuit Reliability: Reduces the risk of voltage-related failures.
  • Space-Saving Design: The MELF package allows for compact circuit designs.
  • Cost-Effective Solution: Offers an economical way to protect circuits from voltage issues.

Additional Details: The BZD27C3V6P-HE3-08 is designed for surface mounting using standard reflow soldering techniques. The MELF package provides good thermal dissipation and mechanical stability. The 'HE3' suffix indicates that the device is RoHS compliant and halogen-free, meeting environmental regulations. The operating temperature range typically spans from -65°C to +175°C. The Zener voltage tolerance is generally ±5%. The dynamic impedance is low, ensuring effective voltage clamping. Applications include automotive electronics, industrial equipment, and consumer electronics where reliable voltage protection is essential.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2169 $58.5630
650+ $0.1780 $115.7000
1,005+ $0.1725 $173.3625
1,385+ $0.1669 $231.1565
1,790+ $0.1614 $288.9060
2,400+ $0.1446 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess