The BZD27C110P-GS08 is a Zener diode manufactured by Vishay, designed for voltage regulation and transient voltage suppression in a variety of electronic applications. It offers reliable performance and robust protection against voltage spikes.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Voltage clamping
Features
- Zener Voltage of 110V
- High surge current capability
- Low incremental Zener resistance
- Glass passivated junction
- AEC-Q101 qualified
- RoHS compliant
Benefits
- Provides precise voltage regulation for stable circuit operation.
- Offers effective protection against voltage transients and surges.
- Minimizes voltage variations due to its low incremental Zener resistance.
- Ensures high reliability and long-term stability with its glass passivated junction.
- Suitable for automotive applications due to AEC-Q101 qualification.
Additional Details
The BZD27C110P-GS08 features a Zener voltage (VZ) of 110V, with a typical tolerance of ±5%. It is designed to handle a significant surge current, making it ideal for protecting sensitive components from voltage spikes. The diode has a low incremental Zener resistance, which helps maintain a stable output voltage under varying load conditions. It is housed in a DO-214AC (SMA) package, which facilitates surface mounting and provides efficient thermal management. The device is AEC-Q101 qualified, indicating its suitability for automotive and other high-reliability applications. Its operating temperature range typically extends from -65°C to +175°C, ensuring reliable performance in harsh environments.