Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series MKT372
Packaging Bulk
Capacitance 0.68μF
Tolerance ±5%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
Operating Temperature Range -55°C ~ 105°C
Mounting Style Through Hole
Package Radial
Dimension 0.492" L x 0.236" W (12.50mm x 6.00mm)
Height - Seated (Maximum) 0.472" (12.00mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications General
Features Long Life
Win Source Part Number 764718-BFC237222684
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFC237222684 CAD Model

Description

The Vishay BC Components BFC237222684 is a high-quality capacitor.

  • Capacitance: 0.68μF
  • Tolerance: ±5%
  • Voltage Rating: 63V (AC), 100V (DC)
  • Series: MKT372
  • Packaging: Bulk
  • Mounting: Through hole
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 10% 400VDC RADIAL / 0.1 µF Film Capacitor 220V 400V Polyester, Metallized Radial
Lowest to $0.2760
ECAD model for BFC237357104
Kemet
CAP FILM 0.47UF 20% 560VDC RAD / 0.47 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.8150
ECAD model for R46KI347045P2M
EPCOS (TDK)
CAP FILM 0.47UF 10% 250VDC RAD / 0.47 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.4980
ECAD model for B32522C3474K189
EPCOS (TDK)
CAP FILM 0.1UF 5% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.1596
ECAD model for B32529C1104J000
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL / 0.1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.1822
ECAD model for R46KF310040P1M
EPCOS (TDK)
CAP FILM 2.2UF 10% 630VDC RADIAL / 2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1730
ECAD model for B32924C3225K000
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL / 0.1 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233923104
Kemet
CAP FILM POLYPROP RAD / Film Capacitor
Need more? Email Us
ECAD model for F463DJ473J1K6L
Kemet
CAP FILM SAFETY/EMI SUPP RAD / Film Capacitor
Lowest to $0.2822
ECAD model for R46KI3220DQM2K

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention