The AUIRF7103QTRPBF is a Vishay automotive-qualified MOSFET designed for demanding applications requiring high efficiency and reliability. This P-Channel MOSFET is part of Vishay's extensive portfolio of power management solutions.
Applications
- Automotive applications: Specifically designed and qualified for use in automotive systems such as body control modules, lighting, and motor control.
- Load switching: Used for switching various loads in automotive electronic systems.
- Reverse battery protection: Can be implemented in circuits to protect against reverse polarity connections.
- Power management: Used in DC-DC converters and other power management circuits.
Features
- AEC-Q101 Qualified: Suitable for use in automotive applications and has passed rigorous testing to ensure reliability under harsh environmental conditions.
- P-Channel MOSFET: Simplifies gate drive circuitry when used on the high side.
- Low RDS(on): Provides very low on-resistance, reducing conduction losses and improving efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
- Surface Mount Package: Allows for efficient use of board space and automated assembly.
- Lead (Pb)-free and RoHS Compliant: Meets environmental regulations, reducing hazardous substances in electronic products.
Benefits
- Improved Efficiency: Lower RDS(on) minimizes power dissipation, resulting in higher efficiency and reduced heat generation.
- Enhanced Reliability: Automotive qualification assures consistent and dependable performance in harsh automotive environments.
- Simplified Design: P-channel configuration simplifies drive circuitry, saving board space and reducing component count.
- Compact Size: Surface mount package enables compact and efficient designs.
- Environmental Compliance: RoHS compliance and Pb-free construction reduce environmental impact and support global environmental initiatives.
Additional Details
The AUIRF7103QTRPBF's low on-resistance translates to less power loss during operation, leading to cooler running temperatures and longer component life. It has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) of -13A. The gate threshold voltage is typically between -1V and -3V. The device comes in a PQFN 3.3mm x 3.3mm package. This MOSFET is also suitable for applications requiring high-side switching with minimal drive complexity. This part also offers ESD protection.