EN
  • EN
  • DE

ACASA1002E1002P100

Part No ACASA1002E1002P100
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 1206 / 10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Vishay Beyschlag/Draloric/BC Components
Series ACA - Precision
Package Tape & Reel
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±0.25%
Number of Resistors 4
Resistor Matching Ratio ±0.05%
Resistor-Ratio-Drift ±7.5ppm/°C
Number of Pins 8
Power Per Element 100mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric) , Convex, Long Side Terminals
Size / Dimension 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max) 0.022" (0.55mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1351380-ACASA1002E1002P100
Ultra Librarian 3D Model Ultra Librarian ACASA1002E1002P100 CAD Model

Description

The ACASA1002E1002P100 is a resistor network from Vishay Beyschlag/Draloric/BC Components.

  • Category: resistors - resistor networks, arrays
  • Series: ACA - Precision
  • Resistance (Ohms): 10k
  • Tolerance: ±0.25%
  • Temperature Coefficient: ±25ppm/°C
  • Power Per Element: 100mW
  • Number of Circuits: 4 isolated
  • Mounting Type: Surface Mount
  • Package / Case: 1206 (3216 Metric), convex, long side terminals
  • Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
  • Height - Seated (Max): 0.022" (0.55mm)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 1,000
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8533.21.0020

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 3K OHM 0804
Need more? Email Us
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0347
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3960 $55.8400
80+ $1.3060 $104.4800
120+ $1.2610 $151.3200
175+ $1.1709 $204.9075
225+ $1.1259 $253.3275
280+ $1.0808 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess