EN
  • EN
  • DE

561R10TCCQ10

Part No 561R10TCCQ10
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 10PF 1KV NP0 RADIAL / 10 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Vishay Cera-Mite
Packaging Bulk
Capacitance 10 pF
Tolerance ±5%
Voltage - Rated 1000V (1kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 105°C
Features Low Dissipation Factor
Applications General Purpose
Mounting Through Hole
Case / Package Radial, Disc
Size / Dimension 0.252" Dia (6.40mm)
Height - Seated (Max) 0.377" (9.58mm)
Lead Spacing 0.252" (6.40mm)
Lead Style Straight
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Standard Package 500
Win Source Part Number 1329380-561R10TCCQ10
Ultra Librarian 3D Model Ultra Librarian 561R10TCCQ10 CAD Model

Description

The 561R10TCCQ10 is a ceramic disc capacitor manufactured by Vishay. These capacitors are commonly used in electronic circuits for a variety of purposes, including bypassing, filtering, and coupling signals. Ceramic disc capacitors are known for their small size, reliability, and relatively high capacitance values for their size. They are widely used in consumer electronics, industrial equipment, and power supplies.

Applications:

  • Bypassing
  • Filtering
  • Coupling signals
  • Power supplies
  • Consumer electronics

Features:

  • Ceramic dielectric
  • Disc shape
  • Compact size
  • High capacitance value
  • RoHS compliant

Benefits:

  • Effective noise reduction
  • Stable performance over temperature
  • Reliable operation
  • Easy to install
  • Environmentally friendly

Additional Details:

The 561R10TCCQ10 has a capacitance value of 10pF and a voltage rating that depends on the specific datasheet which needs to be verified using a search tool. Vishay is a reputable manufacturer known for producing high-quality passive components, and the 561R10TCCQ10 ceramic capacitor exemplifies their commitment to performance and reliability. The specific temperature coefficient and tolerance would be detailed in the product datasheet. It's important to consult the datasheet for precise specifications before using this component in a design.

You May Also Be Interested in

Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess