EN
  • EN
  • DE

4N36-X009T

Part No 4N36-X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 21 Weeks
Features Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name 4N36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906989-4N36-X009T
Ultra Librarian 3D Model Ultra Librarian 4N36-X009T CAD Model

Description

The 4N36-X009T is a high-performance single-channel optoisolator from Vishay Semiconductors. This device consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon planar phototransistor. It is designed for high-density mounting applications and offers excellent electrical isolation between input and output circuits. The -X009T suffix indicates specific packaging and testing configurations for enhanced reliability and performance.

Applications

  • Industrial control equipment
  • Signal transmission between systems of different potentials and impedances
  • Microprocessor input/output isolation
  • Noise isolation in sensitive equipment
  • Power supply regulation

Features

  • High isolation voltage: Typically 5300 VRMS
  • CTR (Current Transfer Ratio): Specified minimum and maximum values for predictable performance
  • Operating temperature range: -55°C to +100°C
  • Compact package: Suitable for high-density board mounting
  • Lead-free and RoHS compliant
  • High BVCEO (Collector-Emitter Breakdown Voltage)

Benefits

  • Enhanced system safety due to high isolation voltage, protecting sensitive circuits from high voltage transients.
  • Improved signal integrity by eliminating ground loops and reducing noise.
  • Simplified circuit design through direct interface between different voltage levels.
  • Increased system reliability with a wide operating temperature range and robust construction.
  • Compliance with environmental regulations due to lead-free and RoHS compliance.

Additional Details

The 4N36-X009T optoisolator is characterized by its stable performance over a wide range of operating conditions. The current transfer ratio (CTR) is an important parameter that defines the efficiency of signal transfer. The specified CTR range ensures that the output transistor will be properly biased for a given input current. The isolation voltage rating indicates the maximum voltage the device can withstand between the input and output, providing a high level of safety. The device's compact size and high isolation capability make it suitable for a variety of industrial and commercial applications where electrical isolation and noise reduction are critical.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess