Products specifications Report Issue?

Manufacturer Vishay
Category Tantalum Capacitors
Series 293
Capacitance 470 uF
Voltage Rating DC 10 VDC
Tolerance 20 %
ESR 500 mOhms
Case Code - in 2917
Case Code - mm 7343
Mfr Case Code E Case
Length 7.3 mm (0.287 in)
Width 4.3 mm (0.169 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Ultra Librarian 3D Model Ultra Librarian 293D477X0010E2TE3 CAD Model

Description

Features

  • Molded case available in five case codes
  • Terminations: 100 % matte tin standard, tin / lead available
  • Compatible with “high volume” automatic pick and place equipment
  • Standard EIA-535-BAAC case sizes<br />(A through E)
  • Qualified to EIA-717
  • Moisture sensitivity level 1

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V 1206
Need more? Email Us
ECAD model for F950J686MAAAM1Q2
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
Vishay
CAP TANT 100UF 20% 6.3V 2812
Lowest to $1.0088
ECAD model for 595D107X06R3C2T
Kemet
CAP TANT 4.7UF 10% 10V 1206
Need more? Email Us
ECAD model for T495A475K010ATE1K4
AVX Corporation
10µF 4V Tantalum Capacitor 20% Case M
Lowest to $0.2978
ECAD model for TCA0G106M8
AVX Corp/Kyocera Corp
CAP TANT 10UF 20% 16V 1206
Need more? Email Us
ECAD model for F971C106MAA
Kemet
CAP TANT 0.1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350A104K035AS
Vishay
293D105X9016A8T
Need more? Email Us
ECAD model for 293D105X9016A8T
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
ECAD model for T495C226K010ATE345

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9779 $58.6740
140+ $0.8024 $112.3360
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,740 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention