EN
  • EN
  • DE

293D476X9010D2T

Part No 293D476X9010D2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005
Reference case D
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 728775-293D476X9010D2T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 293D476X9010D2T CAD Model

Description

The 293D476X9010D2T is a solid tantalum chip capacitor manufactured by Vishay. It's part of the 293D series, known for its molded case and high volumetric efficiency. This capacitor offers stable performance and reliability in a variety of applications.

Applications

  • Decoupling capacitor in power supplies
  • Filtering capacitor in signal processing circuits
  • Bulk capacitance in embedded systems
  • Timing circuits
  • DC-DC converters

Features

  • Molded Case Construction: Provides robust protection and precise dimensions for automated assembly.
  • Solid Tantalum Element: Offers inherent reliability and stability compared to other capacitor technologies.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • High Volumetric Efficiency: Delivers high capacitance values in a small package size.
  • Operating Temperature Range: Usually specified between -55°C to +125°C, depending on the exact datasheet.
  • Capacitance Value: 47µF (microfarads)
  • Voltage Rating: 10V (volts)

Benefits

  • Reliable Performance: Solid tantalum construction provides consistent performance over a wide range of temperatures and frequencies.
  • Long Lifespan: Tantalum capacitors exhibit long operational life, contributing to overall system reliability.
  • Compact Size: The molded case design and high volumetric efficiency allow for space-saving designs.
  • Easy Assembly: Precise dimensions and surface-mount compatibility facilitate automated assembly processes.
  • Stable Electrical Characteristics: Offers stable capacitance and low ESR (Equivalent Series Resistance) for efficient circuit operation.

Additional Details

The 293D series tantalum capacitors are commonly used in industrial, commercial, and consumer electronic applications where high reliability and stable performance are critical. The "D2T" suffix often denotes the packaging type (e.g., tape and reel) for automated assembly. The 476 indicates the capacitance value of 47 microfarads, and the 9010 indicates the voltage rating of 10V. Consult the datasheet for specific ESR, ripple current, and other detailed specifications.

You May Also Be Interested in

Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3785 $51.0975
325+ $0.3106 $100.9450
500+ $0.3009 $150.4500
690+ $0.2912 $200.9280
890+ $0.2815 $250.5350
1,190+ $0.2524 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,471 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess