EN
  • EN
  • DE

293D226X9010C2T

Part No 293D226X9010C2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004
Reference case C
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 743577-293D226X9010C2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D226X9010C2T CAD Model

Description

The 293D226X9010C2T is a solid tantalum capacitor from Vishay's 293D series. These capacitors are designed for surface mount technology (SMT) and are known for their stable electrical characteristics, robust construction, and suitability for a broad range of applications.

Applications

  • Bypass Capacitors: Frequently used as bypass capacitors in electronic circuits to filter out noise and stabilize the voltage supply.
  • Decoupling Capacitors: Employed as decoupling capacitors in digital circuits to minimize voltage spikes and improve signal integrity.
  • Filtering Circuits: Used in filtering circuits to smooth voltage ripples and eliminate unwanted frequency components.
  • Power Management: Commonly found in power management circuits for voltage regulation and stabilization.
  • Consumer Electronics: Utilized in various consumer electronics devices such as smartphones, tablets, and laptops.

Features

  • Solid Tantalum Construction: Provides stable electrical characteristics and high reliability.
  • Surface Mount Design: Enables easy and efficient mounting on printed circuit boards.
  • Molded Case: Offers mechanical protection and environmental stability.
  • Low ESR: Features low equivalent series resistance, which is important for high-frequency applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards.

Benefits

  • Reliable Performance: Ensures consistent and reliable performance in demanding electronic applications.
  • Compact Size: Saves valuable board space, allowing for smaller and more efficient designs.
  • Easy Assembly: Streamlines the assembly process due to the surface mount design.
  • Long Lifespan: Provides a long operational lifespan due to the robust tantalum construction.
  • Improved Circuit Stability: Enhances the stability and overall performance of electronic circuits.

Additional Details

The 293D226X9010C2T has a capacitance of 22 µF and a voltage rating of 10V. It is designed to operate within a temperature range of -55°C to +125°C. The low ESR characteristic makes it particularly suitable for high-frequency applications where minimizing power dissipation is crucial. Its compact size and robust construction make it a popular choice in industrial, automotive, and telecommunications equipment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1545 $57.9375
915+ $0.1268 $116.0220
1,415+ $0.1228 $173.7620
1,945+ $0.1189 $231.2605
2,515+ $0.1150 $289.2250
3,365+ $0.1030 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess