EN
  • EN
  • DE

VT8237

Part No VT8237
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400372-VT8237
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8237 CAD Model

Description

The VIA VT8237 is a south bridge chip designed by VIA Technologies. It is a crucial component in PC motherboards, providing essential input/output functions. It works in conjunction with a north bridge chip (such as a VIA chipset or a chipset from another manufacturer like Intel or AMD) to manage communication between the CPU, memory, graphics card, and peripheral devices.

Applications

  • Desktop PCs
  • Embedded systems
  • Motherboards for AMD and Intel processors

Features

  • Integrated PCI Express interface for high-bandwidth connectivity to graphics cards and other peripherals.
  • Support for up to 8 USB 2.0 ports for connecting various USB devices.
  • Integrated Serial ATA (SATA) controllers for connecting hard drives and optical drives, supporting data transfer rates up to 1.5 Gbps (SATA 1.5G).
  • Integrated Parallel ATA (PATA) controller for connecting older IDE hard drives and optical drives.
  • AC'97 audio controller for integrated audio output.
  • Integrated Ethernet controller for network connectivity.
  • Support for VIA Vinyl audio for high-quality audio output (depending on specific motherboard implementation).
  • Hardware monitoring features for system health monitoring, including temperature and voltage sensors.
  • PCI bus interface for connecting legacy PCI cards.
  • LPC interface for connecting legacy I/O devices such as serial and parallel ports.

Benefits

  • Provides a comprehensive set of I/O functions for PC motherboards, reducing the need for discrete controllers.
  • Offers high-bandwidth connectivity through PCI Express, enabling fast data transfer rates.
  • Supports a wide range of storage devices, including SATA and PATA hard drives and optical drives.
  • Provides integrated audio and network connectivity, simplifying system integration.
  • Enables system health monitoring for improved system stability and reliability.
  • Cost-effective solution for PC motherboards.

The VT8237 south bridge is typically connected to the north bridge via the VIA V-Link bus, providing a dedicated high-speed interconnect. It manages communication between the CPU and peripherals, handling tasks such as disk access, USB connectivity, audio processing, and network communication. The specific features and capabilities of the VT8237 may vary depending on the motherboard manufacturer's implementation.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2324 $62.3240
23+ $5.1143 $117.6289
35+ $4.9538 $173.3830
49+ $4.7944 $234.9256
63+ $4.6350 $292.0050
84+ $4.1557 $349.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess