The VIA P4M800 CD chipset is a single-chip solution designed to support Intel Pentium 4 processors, including those with Hyper-Threading Technology. It aims to provide a cost-effective platform with integrated graphics and essential features for desktop computing.
Applications:
- Desktop PCs
- Office computers
- Multimedia systems
- Entry-level gaming machines
- Budget-friendly PC builds
Features:
- Supports Intel Pentium 4 processors with Hyper-Threading
- Integrated VIA UniChrome Pro graphics engine
- Supports DDR/DDR2 memory
- AGP 8X graphics card support
- VIA VT8237R Plus South Bridge
- Integrated audio controller
- Integrated Ethernet controller
- Serial ATA (SATA) support
- USB 2.0 support
Benefits:
- Cost-effective solution for Pentium 4 systems
- Integrated graphics minimizes the need for a discrete graphics card
- Supports both DDR and DDR2 memory types, offering flexibility
- Improved graphics performance with AGP 8X support
- SATA support enables faster storage transfer rates
- Comprehensive connectivity options with USB 2.0 ports
- Reliable platform for general computing tasks
Additional Details:
The VIA P4M800 CD chipset integrates the North Bridge functionality into a single chip. It works with the VIA VT8237R Plus South Bridge to provide a complete solution. The integrated VIA UniChrome Pro graphics engine offers basic 2D and 3D rendering capabilities suitable for everyday applications and multimedia playback.
The chipset supports both DDR and DDR2 memory modules, allowing for flexibility in system configuration. The AGP 8X slot allows for the installation of a dedicated graphics card to enhance gaming or other graphically intensive applications.
The VIA VT8237R Plus South Bridge provides support for Serial ATA (SATA) hard drives, enabling faster data transfer rates compared to older Parallel ATA (PATA) technology. It also includes integrated audio and Ethernet controllers, as well as multiple USB 2.0 ports for connecting peripherals.
In summary, the VIA P4M800 CD chipset offers a balanced combination of features and performance for Intel Pentium 4-based desktop PCs. Its integrated graphics, flexible memory support, and comprehensive connectivity options make it a suitable choice for a variety of applications, including office productivity, multimedia consumption, and entry-level gaming.