The NL252018-2R2JT is a wire-wound chip inductor manufactured by Venkel. It is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, and energy storage. This inductor is known for its high Q factor and stable performance over a wide frequency range.
Applications
- RF circuits
- Power supplies
- DC-DC converters
- Filtering circuits
- Impedance matching networks
Features
- Wire-wound construction
- High Q factor
- Stable inductance
- Small size
- Surface mountable
- RoHS compliant
Benefits
- Provides high performance in RF and power supply applications.
- Ensures stable and reliable operation over a wide frequency range.
- Saves board space due to its small size.
- Simplifies assembly and reduces manufacturing costs.
- Complies with environmental regulations.
- Ideal for impedance matching in high frequency circuits.
Additional Details
The NL252018-2R2JT has an inductance value of 2.2 μH with a tolerance of [Research tolerance, could be 5% or 10%]. It is designed for surface mount assembly. The wire-wound construction provides a high Q factor, which is important for minimizing losses in resonant circuits. The inductor is typically used in conjunction with capacitors and resistors to create filters and impedance matching networks. Proper selection of the inductor is crucial for achieving optimal performance in these applications.
Venkel provides detailed datasheets and application notes to assist designers in selecting the appropriate inductor for their specific needs. The datasheet includes information on the inductance value, Q factor, self-resonant frequency, and DC resistance. Proper thermal management is important for ensuring reliable operation. The inductor should be placed away from heat-sensitive components to prevent overheating. Check the official Venkel datasheet for exact specifications.