EN
  • EN
  • DE

C0201X7S160-104KNP

Part No C0201X7S160-104KNP
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 16V X7S 0201 / 0.1 µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7S
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Standard Package 15,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1351765-C0201X7S160-104KNP
Ultra Librarian 3D Model Ultra Librarian C0201X7S160-104KNP CAD Model

Description

The Venkel C0201X7S160-104KNP capacitor is a ceramic capacitor with a capacitance of 0.1 µF and a voltage rating of 16V.

  • Capacitance: 0.1 µF
  • Voltage - Rated: 16V
  • Tolerance: ±10%
  • Temperature Coefficient: X7S
  • Packaging: Tape & Reel (TR)
  • Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Application: General Purpose
  • Standard Package: 15,000
  • Mounting Type: Surface Mount, MLCC
  • Height - Seated (Max): 0.013" (0.33mm)
  • Operating Temperature: -55°C ~ 125°C

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess