EN
  • EN
  • DE

SM2320NSA

Part No SM2320NSA
Manufacturer VBsemi
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963921-SM2320NSA
Categories OEM Parts( S )
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2320NSA CAD Model

Description

The SM2320NSA is a 20V N-Channel MOSFET manufactured by VBsemi. It is designed for switching applications requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in power management circuits, load switching, and DC-DC converters.

Applications:

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck and boost converters.
  • Load Switching: Employed in load switching applications to control power to different circuits.
  • Power Management Circuits: Utilized in power management circuits in portable devices and other electronic systems.
  • LED Lighting: Can be found in LED lighting applications for controlling LED current.
  • Motor Control: Used in low-power motor control circuits.
  • Battery Management Systems (BMS): Applied in BMS for controlling charging and discharging.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers very low RDS(on) for efficient power switching.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • Low Gate Charge: Features low gate charge for efficient gate driving.
  • Small Footprint: Available in a small surface-mount package for space-constrained applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Compact Design: Small package size allows for integration in small devices.
  • Simplified Driving: Logic level gate drive simplifies the driving circuitry.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving thermal performance.
  • Enhanced Reliability: Robust design ensures long-term reliability and stability.

Additional Details:

The SM2320NSA typically operates with a gate-source voltage (VGS) of up to ±12V. Key specifications include a drain-source voltage (VDS) of 20V, a continuous drain current (ID) of around 4.5A, and an RDS(on) of approximately 20 mΩ at VGS = 4.5V. The device is packaged in a SOT-23 or similar small surface-mount package. Proper layout techniques are important to minimize parasitic inductance and capacitance. It is crucial to adhere to the manufacturer's recommended operating conditions and guidelines to ensure optimal performance and longevity. Detailed specifications, including thermal resistance, are available in the manufacturer's datasheet.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0591 $50.2350
2,065+ $0.0485 $100.1525
3,195+ $0.0470 $150.1650
4,400+ $0.0455 $200.2000
5,685+ $0.0440 $250.1400
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess