EN
  • EN
  • DE

UT6898L-SO8-R

Part No UT6898L-SO8-R
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396737-UT6898L-SO8-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT6898L-SO8-R CAD Model

Description

The UT6898L-SO8-R is a variant of the UT6898L power management IC from UTRON, packaged in an SO8 (Small Outline 8-pin) package. The "-R" suffix likely indicates a specific reel packaging for automated assembly processes. Like the base UT6898L, this device is a synchronous buck converter, providing efficient and reliable voltage regulation. The SO8 package makes it suitable for surface-mount assembly on PCBs, common in modern electronic devices. While precise details on voltage and current specifics require consulting the datasheet, this variant shares the core functionality of the UT6898L.

Applications

  • Portable electronic devices: Ideal for smartphones, tablets, and wearables due to its compact size and efficient power conversion.
  • Point-of-load (POL) regulation: Provides stable voltage to critical components in electronic circuits.
  • Battery-powered systems: Maximizes battery life in portable equipment, such as power tools and IoT devices.
  • Wireless communication modules: Powers Wi-Fi, Bluetooth, and other wireless communication circuits.
  • Embedded systems: Provides regulated power for microcontrollers and other embedded system components.

Features

  • High efficiency: Minimizes power loss during voltage conversion for optimal battery life and reduced heat.
  • Synchronous rectification: Uses MOSFETs instead of diodes for efficient voltage rectification.
  • Integrated MOSFETs: Simplifies circuit design and minimizes external components.
  • Overcurrent protection: Protects the IC and load from damage due to excessive current.
  • Short-circuit protection: Prevents damage in case of a short circuit.
  • Thermal shutdown: Disables the IC to prevent overheating and damage.
  • SO8 Package: Compact surface-mount package for easy integration into PCBs.

Benefits

  • Extended battery life: High efficiency lowers power consumption, extending the operating time of portable devices.
  • Reduced heat generation: Efficient operation reduces heat dissipation, improving system reliability.
  • Simplified PCB design: Integrated components reduce the need for external components, simplifying PCB layout.
  • Improved system reliability: Protection features prevent damage from common electrical faults.
  • Optimized for automated assembly: SO8 package and reel packaging facilitate automated PCB assembly.

The UT6898L-SO8-R's datasheet contains crucial information such as input voltage range, output voltage range, switching frequency, quiescent current, and thermal resistance. The SO8 package dimensions and pinout are also specified in the datasheet. This variant provides a reliable and efficient power management solution optimized for surface-mount assembly.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess