EN
  • EN
  • DE

UZ1084L-15-TQ2-R

Part No UZ1084L-15-TQ2-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396923-UZ1084L-15-TQ2-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1084L-15-TQ2-R CAD Model

Description

The UZ1084L-15-TQ2-R is a low dropout linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 1.5V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is capable of delivering a significant amount of current, making it ideal for powering various electronic components and systems.

Applications:

  • Post regulators for switching power supplies.
  • Power management for battery-powered systems.
  • Voltage regulation in industrial control systems.
  • Linear regulation for sensitive analog circuits.
  • Regulation for core voltage in embedded systems.

Features:

  • Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • 1.5V Fixed Output Voltage: Provides a precise and consistent output voltage for reliable operation.
  • High Output Current Capability: Can supply ample current to power demanding loads.
  • Over-Temperature Protection: Protects the regulator from thermal damage in high-load or high-temperature conditions.
  • Current Limiting: Prevents excessive current draw, protecting both the regulator and the load.
  • TQ2 Package: Surface mount package offering good thermal performance and compact size.

Benefits:

  • Stable and Reliable Power: Provides a consistent 1.5V output, ensuring stable operation of connected devices.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss, improving overall system efficiency.
  • Protection Against Overload: Built-in protection features enhance the robustness and reliability of the system.
  • Compact Design: TQ2 package allows for space-saving integration into various applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

The UZ1084L-15-TQ2-R is commonly used in applications requiring a stable 1.5V power supply. Its specifications typically include a low dropout voltage around 1.3V at the maximum rated current, current limiting around 1.5A, and thermal shutdown protection at approximately 150°C. The TQ2 surface mount package provides good thermal dissipation capabilities and is designed for automated assembly processes. It is RoHS compliant and lead-free.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess