The UTC78L05L-AB3-R is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). It is part of the UTC78L series, specifically designed to provide a fixed 5V output voltage with a low current capability. The "-AB3-R" suffix typically indicates specific packaging, possibly SOT-89 or similar, and tape and reel options for automated assembly processes. It's commonly used to provide a stable voltage supply for various low-power electronic circuits, protecting sensitive components from voltage fluctuations. Its compact design and internal protection features make it suitable for numerous portable and embedded applications.
Applications
- Power supplies for low-power microcontrollers and digital logic circuits.
- Voltage regulation in battery-powered devices.
- Use in portable electronic devices such as calculators, toys, and small appliances.
- Providing regulated power for sensors and low-power analog circuits.
- Battery charging circuits for small 5V devices.
Features
- Fixed 5V output voltage: Provides a stable and regulated 5V DC output.
- Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
- Short-circuit protection: Protects the regulator and the connected circuitry from damage due to short circuits.
- Thermal overload protection: Prevents the regulator from overheating and causing damage.
- Overvoltage protection: Shuts down the regulator if the input voltage exceeds a safe level.
- Low quiescent current: Minimizes power consumption when the regulator is not actively providing current.
Benefits
- Stable power supply: Ensures consistent and reliable operation of connected devices.
- Protection against damage: Safeguards sensitive electronic components from voltage spikes and fluctuations.
- Simplified circuit design: Reduces the need for external components for voltage regulation.
- Increased system reliability: Improves the overall robustness and lifespan of electronic products.
- Ideal for battery-powered applications: Low quiescent current helps extend battery life.
Additional Details
The UTC78L05L-AB3-R typically comes in a SOT-89 or similar small surface-mount package. The input voltage range is generally between 7V and 30V, but this can vary slightly depending on the specific datasheet revision. The output current is usually rated at up to 100mA, making it suitable for low-power applications. The operating temperature range is typically between -40°C and +125°C. It's crucial to consult the official UTC datasheet for the most accurate and up-to-date specifications. Bypass capacitors are often recommended on the input and output to further improve stability and transient response.