EN
  • EN
  • DE

UC3842BL

Part No UC3842BL
Manufacturer UTC
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer UTC
Win Source Part Number 398181-UC3842BL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3842BL CAD Model

Description

The UC3842BL is a fixed frequency current-mode PWM controller manufactured by UTC (Unisonic Technologies Co., Ltd.). It is optimized for high-performance, low-cost, off-line and DC-to-DC converter applications, offering the designer a cost-effective solution with minimal external components.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Offline power supplies
  • Battery chargers
  • Uninterruptible power supplies (UPS)

Features:

  • Low startup current: Minimizes power consumption during startup.
  • Automatic feed-forward compensation: Improves line regulation.
  • Internally trimmed reference with hysteresis: Provides a stable and accurate reference voltage.
  • Current limiting: Protects the circuit from overcurrent conditions.
  • Under-voltage lockout (UVLO) with hysteresis: Prevents operation at low input voltages.
  • High current totem pole output: Provides fast switching speeds.
  • Adjustable duty cycle: Allows for flexible design configurations.
  • Fixed frequency operation: Ensures consistent performance.

Benefits:

  • Improved Efficiency: Current-mode control inherently provides better efficiency than voltage-mode control.
  • Simplified Design: Reduced component count simplifies the design process.
  • Enhanced Reliability: Built-in protection features increase the reliability of the power supply.
  • Cost-Effective Solution: Provides a high-performance solution at a low cost.
  • Stable Operation: Automatic feed-forward compensation and internally trimmed reference ensure stable operation.

Additional Details:

The UC3842BL operates at a fixed frequency, which is typically around 50 kHz to 500 kHz, depending on the external components selected. It uses current-mode control, where the PWM duty cycle is controlled by the peak inductor current. This control method provides inherent line feed-forward compensation and cycle-by-cycle current limiting. The device also includes an under-voltage lockout (UVLO) circuit that prevents operation at low input voltages, ensuring that the power supply operates within its safe operating area.

The totem pole output driver can source or sink a significant amount of current, allowing it to directly drive a power MOSFET. An external resistor and capacitor network sets the oscillator frequency. The UC3842BL is typically available in an 8-pin DIP or SOIC package.

The device's current sensing is achieved through a current sense resistor connected in series with the power MOSFET's source. The voltage across this resistor is monitored and used to control the PWM duty cycle. The reference voltage is typically 5V and is very stable due to internal trimming.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess