EN
  • EN
  • DE

TL431K-A

Part No TL431K-A
Manufacturer UTC
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer UTC
Win Source Part Number 217659-TL431K-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431K-A CAD Model

Description

The TL431K-A is a precision adjustable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for applications requiring precise and adjustable voltage references. As a variant of the TL431 family, it shares common characteristics like low temperature coefficient, sharp turn-on behavior, and low dynamic output impedance.

Applications:

  • Precision Voltage Regulation
  • Current Limiting Circuits
  • Voltage Monitoring Systems
  • Overvoltage Protection
  • Adjustable Power Supplies
  • Switching Regulators
  • Linear Regulators
  • Battery Chargers

Features:

  • Programmable Output Voltage: Output voltage can be adjusted from Vref (approximately 2.5V) to 36V using two external resistors.
  • Low Dynamic Output Impedance: Maintains stable regulation under varying load conditions.
  • Sink Current Capability: Usually around 100mA, depending on the exact specifications in the datasheet.
  • Low Output Noise
  • Wide Operating Temperature Range
  • Low Off-State Current
  • Precision Reference Voltage: Provides a stable and accurate reference for voltage regulation.

Benefits:

  • Flexibility in Design: The programmable output allows for versatile usage in various applications.
  • Stable and Accurate Voltage: Provides a reliable voltage reference for precision regulation.
  • Cost-Effective Solution: Offers good performance at a competitive price.
  • Simple Circuit Integration: Only a few external components needed, simplifying the design process.
  • Increased System Reliability: Overvoltage protection features enhance overall system reliability.

Additional Details:

The TL431K-A works by comparing a portion of its output voltage (determined by an external resistor network) with its internal reference voltage. It then adjusts the current it sinks to maintain the output voltage at the desired level. When the output voltage is too low, it sinks more current, increasing the output; when it's too high, it sinks less, decreasing the output.

The TL431K-A is available in packages such as TO-92, SOT-23, and SOIC. Consult the manufacturer's datasheet for precise specifications, including operating conditions, electrical characteristics, and example circuits. The datasheet provides essential information on setting the output voltage, ensuring stability, and dealing with thermal issues.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess