EN
  • EN
  • DE

QM07N60P

Part No QM07N60P
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834627-QM07N60P
Ultra Librarian 3D Model Ultra Librarian QM07N60P CAD Model

Description

The QM07N60P is a 600V N-channel MOSFET manufactured by UPI Semiconductor Corp. It is designed for high-efficiency power switching applications, providing low on-resistance and fast switching performance. The device is built using advanced manufacturing processes to achieve robust operation and reliability.

Applications:

  • Power supplies for consumer electronics
  • Adapter and charger circuits
  • LED lighting drivers
  • Industrial power systems
  • Renewable energy inverters

Features:

  • High voltage capability: 600V drain-source breakdown voltage (VDS).
  • Low on-resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Fast switching speed: Minimizes switching losses at higher frequencies.
  • Avalanche energy rated: Provides robustness against voltage transients and inductive loads.
  • Low gate charge (Qg): Enables efficient gate drive and reduces switching losses.
  • TO-220 package: Offers good thermal performance for high-power applications.

Benefits:

  • High efficiency: Low RDS(on) and optimized Qg contribute to higher efficiency in power conversion.
  • Compact design: Allows for smaller and lighter power supply designs.
  • Enhanced reliability: Avalanche rating provides protection against voltage spikes, improving system reliability.
  • Simplified gate drive: Low gate charge simplifies gate drive design.
  • Cost-effective solution: Offers a good balance of performance and cost for various power applications.

Technical Specifications:

The QM07N60P features a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) as specified in the datasheet. The RDS(on) value is optimized for minimizing conduction losses. It is typically packaged in a TO-220. Refer to the manufacturer's datasheet for detailed specifications, including thermal resistance and switching times.

This MOSFET is designed for efficient operation within a defined temperature range and offers a balance of performance and reliability for a wide range of power applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess