Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Manufacturer Unitrode
Packaging Tube
Product Status Obsolete
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100 µA
Voltage - Supply 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXUNIUCC28510N,2156-UCC28510N-UN
Standard Package 20
Win Source Part Number 1317775-UCC28510N
Ultra Librarian 3D Model Ultra Librarian UCC28510N CAD Model

Description

The UCC28510N from Unitrode is an integrated circuit power management that falls under the category of PFC (Power Factor Correction).

  • Category: PFC (Power Factor Correction)
  • Package: Tube
  • Standard Package: 20
  • Mounting: Through Hole
  • Frequency - Switching: 200kHz
  • Mode: Average Current
  • Current - Startup: 100 µA
  • Voltage - Supply: 9.7V ~ 18V
  • Supplier Device Package: 20-PDIP
  • Temperature Range - Operating: -40°C ~ 105°C
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Base Product Number: UCC28510

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ECAD model for PFS7523H
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ECAD model for PFS7528H
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ECAD model for NCP1937C4DR2G
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ECAD model for UC2854BQ
Texas Instruments
ADVANCED HIGH-POWER FACTOR PREREGULATOR
Need more? Email Us
ECAD model for UC2854ANG4
Infineon Technologies
Boost PFC Control IC 5-Pin SOT-23
Lowest to $0.6848
ECAD model for IRS2505L
Fairchild/ON Semiconductor
Power Factor Controller
Need more? Email Us
ECAD model for ML4812CP
ON Semiconductor
Power Factor Controllers | IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $0.8313
ECAD model for MC33262DR2
Champion Microelectronic Corp.
PFC Controller
Lowest to $2.9771
ECAD model for CM6542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.9894 $64.8622
32+ $4.0939 $131.0048
49+ $3.9661 $194.3389
68+ $3.8381 $260.9908
88+ $3.7102 $326.4976
117+ $3.3264 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,300 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention