EN
  • EN
  • DE

EMVY500ADA220MF55G

Part No EMVY500ADA220MF55G
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Win Source Part Number 1171968-EMVY500ADA220MF55G
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMVY500ADA220MF55G CAD Model

Description

The EMVY500ADA220MF55G is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for general-purpose applications requiring reliable performance and a long lifespan. These capacitors are commonly used in power supplies, audio equipment, and various other electronic circuits.

Applications:

  • Power supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Audio equipment: Employed in audio amplifiers and other audio circuits for coupling and decoupling signals.
  • General-purpose electronic circuits: Provides capacitance for various functions in electronic circuits.
  • Filtering: Used to filter out unwanted noise and ripple in electronic circuits.
  • Energy storage: Provides temporary energy storage in electronic devices.

Features:

  • Aluminum electrolytic capacitor: Offers high capacitance in a compact size.
  • Long lifespan: Designed for long-term operation, ensuring reliable performance.
  • High ripple current capability: Withstands high ripple currents, making it suitable for demanding applications.
  • Wide operating temperature range: Operates reliably over a wide temperature range.
  • RoHS compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • Reliable performance: Provides stable and reliable performance over a long lifespan.
  • Compact size: Offers high capacitance in a compact size, saving board space.
  • High ripple current capability: Withstands high ripple currents, making it suitable for demanding applications.
  • Wide operating temperature range: Operates reliably in a wide range of environmental conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The EMVY500ADA220MF55G has a capacitance of 22µF and a voltage rating of 50V. The dimensions are typically 5mm x 5.5mm. The capacitor is designed to withstand high ripple currents and operate over a wide temperature range, typically from -40°C to +85°C. The ESR (Equivalent Series Resistance) and impedance values are important parameters for circuit design and performance. The capacitor is designed for long-term reliability and stable performance in various electronic applications.

The EMVY500ADA220MF55G is a reliable and cost-effective choice for various electronic applications requiring stable capacitance and long-term performance. Its compact size and wide operating temperature range make it suitable for many different environments.

You May Also Be Interested in

EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess