EN
  • EN
  • DE

EMVY250ARA332MMN0S

Part No EMVY250ARA332MMN0S
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128713-EMVY250ARA332MMN0S
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMVY250ARA332MMN0S CAD Model

Description

The EMVY250ARA332MMN0S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for use in a wide range of electronic circuits, providing stable capacitance and reliable performance. This particular part belongs to the MVY series, characterized by its miniature size and long life.

Applications:

  • Power supplies
  • Audio amplifiers
  • Consumer electronics
  • Industrial equipment
  • LED lighting

Features:

  • Miniature size
  • Long life
  • High ripple current capability
  • Wide operating temperature range
  • RoHS compliant
  • Polarized aluminum electrolytic capacitor

Benefits:

  • Reliable performance in demanding applications
  • Compact design for space-constrained environments
  • Extended lifespan reduces maintenance costs
  • Suitable for high-frequency applications due to low ESR
  • Environmentally friendly due to RoHS compliance

Additional Details:

The EMVY250ARA332MMN0S has a capacitance of 3.3μF and a voltage rating of 250V. It is a radial leaded capacitor, making it easy to mount on printed circuit boards. The operating temperature range is typically from -40°C to +105°C. The capacitor is designed to withstand high ripple currents, ensuring stable performance even under heavy load conditions. The case size is typically 5mm in diameter and 11mm in length. It is commonly used for filtering, decoupling, and energy storage in electronic circuits. Its low equivalent series resistance (ESR) contributes to its high performance in high-frequency applications. The capacitor's long life is achieved through the use of high-quality materials and a robust design. United Chemi-Con is a well-known manufacturer of aluminum electrolytic capacitors, known for their reliability and performance.

Proper handling and storage are essential to ensure the longevity of the capacitor. It should be stored in a dry environment at room temperature. Avoid exposing the capacitor to excessive heat or humidity, as this can degrade its performance. When soldering the capacitor to a PCB, use proper soldering techniques to avoid damaging the device.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess