EN
  • EN
  • DE

EKMH101VSN102MQ30T

Part No EKMH101VSN102MQ30T
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 100V SNAP / Cap Aluminum Lytic 1000uF 100V 20% (25.4 X 30mm) Snap-In 10mm 0.249 Ohm 1510mA 2000h 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KMH
Packaging Bulk
Capacitance 1000μF
Tolerance ±20%
Voltage Rating DC 100V
ESR (Equivalent Series Resistance) 249 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 1.51A @ 120Hz
Ripple Current - High Frequency 1.812A @ 100kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.000" Dia (25.40mm)
Height - Seated (Maximum) 1.181" (30.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 777850-EKMH101VSN102MQ30T
Popularity Medium
Supply and Demand Status Limited
Family Name KM
Introduction Date May 06, 2007
ECCN EAR99
Country of Origin China, Japan, United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EKMH101VSN102MQ30T CAD Model

Description

The United Chemi-Con KMH101VSN102MQ30T is a capacitor with a capacitance of 1000μF and a voltage rating DC of 100V. It is part of the KMH series and is packaged in bulk with a mounting style of through hole.

  • Capacitance: 1000μF
  • Voltage Rating (DC): 100V
  • Series: KMH
  • Mounting Style: Through hole
  • Packaging: Bulk
  • Supply and Demand Status: Limited
  • ESR: 249 mOhm @ 120Hz
  • Lifetime: 2000 Hrs @ 105°C
  • Ripple Current (Low Frequency): 1.51A @ 120Hz
  • Ripple Current (High Frequency): 1.812A @ 100kHz
  • Height (Seated): 1.181" (30.00mm)
  • Diameter: 1.000" (25.40mm)

You May Also Be Interested in

Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess