EN
  • EN
  • DE

UM3156

Part No UM3156
Manufacturer Union Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Union Semiconductor
Win Source Part Number 387667-UM3156
Popularity Low
Supply and Demand Status Sufficient
Package Tape & Reel (TR)
Product Status Active
Switch Circuit SPDT - NO/NC
Multiplexer/Demultiplexer Circuit 2:1
Number of Circuits 1
On-State Resistance (Max) 15 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Voltage - Supply, Single (V+) 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Max) 6.2ns, 3.8ns
-3db Bandwidth 230MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -54dB @ 10MHz
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Ultra Librarian 3D Model Ultra Librarian UM3156 CAD Model

Description

The UM3156 is a power management integrated circuit (PMIC) from Union Semiconductor. It is designed to provide efficient and reliable power solutions for a variety of electronic devices. This PMIC integrates multiple functions, contributing to a smaller footprint and reduced bill-of-materials (BOM) cost for manufacturers.

Applications

  • Portable devices such as smartphones and tablets
  • Wearable electronics like smartwatches and fitness trackers
  • IoT (Internet of Things) devices
  • Power banks and portable chargers
  • Embedded systems requiring efficient power management

Features

  • High efficiency DC-DC conversion
  • Integrated power switches for multiple output rails
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • Low quiescent current for extended battery life
  • I2C interface for control and monitoring
  • Compact package size for space-constrained applications

Benefits

  • Extended battery life in portable devices due to high efficiency and low quiescent current
  • Reduced system cost and board space by integrating multiple power management functions into a single chip
  • Enhanced system reliability through comprehensive protection features (OVP, OCP, SCP, thermal shutdown)
  • Simplified system design and integration with I2C control and monitoring
  • Improved thermal performance due to efficient power conversion

Additional Details

The UM3156 typically supports multiple output voltage rails, allowing it to power different sections of a device (e.g., core processor, memory, display). The DC-DC converters within the UM3156 can be configured in buck (step-down), boost (step-up), or buck-boost topologies, depending on the specific requirements of the application. The I2C interface enables real-time monitoring of voltage, current, and temperature, as well as dynamic adjustment of power settings. Detailed specifications, including input voltage range, output voltage range, switching frequency, and efficiency curves, are available in the UM3156 datasheet from Union Semiconductor. The device is typically available in a small QFN or similar surface-mount package.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0970 $50.4400
1,260+ $0.0796 $100.2960
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,465+ $0.0722 $250.1730
4,640+ $0.0647 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,175 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess