The U-blox UBX-G6010-ST-DR is a stand-alone GPS module designed for a wide range of positioning and navigation applications. This module integrates a high-performance U-blox 6 positioning engine, delivering reliable and accurate location data even in challenging environments.
Applications:
- Navigation systems
- Tracking devices for vehicles and assets
- Handheld GPS devices
- Geofencing applications
- Fleet management solutions
Features:
- U-blox 6 positioning engine: Provides fast acquisition and accurate positioning.
- Dead reckoning support: Integrates sensor data to maintain positioning accuracy when GPS signals are weak or unavailable.
- Low power consumption: Optimized for battery-powered applications.
- Compact size: Suitable for integration into space-constrained devices.
- UART interface: Enables easy communication with host microcontrollers.
Benefits:
- Enhanced positioning accuracy: The dead reckoning feature ensures reliable location data even in urban canyons or indoors.
- Reduced power consumption: Extends the battery life of portable devices.
- Easy integration: The compact size and UART interface simplify the design process.
- Improved performance in challenging environments: The U-blox 6 engine provides robust positioning even with weak GPS signals.
- Cost-effective solution: Offers a balance of performance and affordability.
Additional Details:
The UBX-G6010-ST-DR incorporates advanced algorithms for signal processing and noise reduction, ensuring high sensitivity and interference rejection. The module also supports various augmentation systems, such as SBAS, to further improve positioning accuracy. It operates on a single 3.3V power supply and is designed for industrial temperature ranges. The DR suffix indicates dead reckoning functionality, combining GPS data with accelerometer and gyroscope data to improve accuracy where GPS signals are weak or unavailable. This is particularly useful in applications like in-car navigation where tunnels and urban environments can block GPS signals.