EN
  • EN
  • DE

2499-003-X5W0-502PLF

Part No 2499-003-X5W0-502PLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 5000PF 500V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5000 pF
Tolerance 0%, +100%
Voltage - Rated 500V
Current 20 A
Temperature Range - Operating -55°C ~ 85°C
Insertion Loss 30dB @ 100MHz
Temperature Coefficient X5W
Case / Package Axial, Bushing
Size / Dimension 0.250" Dia x 0.468" L (6.35mm x 11.89mm)
Thread Size 12-28
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527268-2499-003-X5W0-502PLF
Ultra Librarian 3D Model Ultra Librarian 2499-003-X5W0-502PLF CAD Model

Description

N

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 0.033UF 100V 1806
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
Knowles Syfer
CAP FEEDTHRU 0.1UF 20% 50V 1206
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 4.7UF 20% 6.3V 0603
Lowest to $0.0659
Knowles Syfer
CAP FEEDTHRU 100PF 20% 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess